Capital Lighting, Inc. Sconces-Single Glass 348864

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Length 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 8 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Length 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 8 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 348864 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
348864
Sconces-Single Glass 348864
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Length 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 8 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Length 13.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brass
Weight: 8
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348864
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details