Capital Lighting, Inc. 35-23 Exterior -Wall Mount 348715

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.25 Extension: 20.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Venetian Product Name: Four Light Wall Lantern UPC: 782042568822 Category: Exterior Shipped Via: Truck Canopy: 18.25``H Top to outlet: 15.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.25 Extension: 20.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Venetian Product Name: Four Light Wall Lantern UPC: 782042568822 Category: Exterior Shipped Via: Truck Canopy: 18.25``H Top to outlet: 15.75

Suppliers

Company
Product
Description
Supplier Links
35-23 Exterior -Wall Mount - 348715 - Capital Lighting, Inc.
Columbus, OH, USA
35-23 Exterior -Wall Mount
348715
35-23 Exterior -Wall Mount 348715
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.25 Extension: 20.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Venetian Product Name: Four Light Wall Lantern UPC: 782042568822 Category: Exterior Shipped Via: Truck Canopy: 18.25``H Top to outlet: 15.75

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.25
Extension: 20.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Venetian
Product Name: Four Light Wall Lantern
UPC: 782042568822
Category: Exterior
Shipped Via: Truck
Canopy: 18.25``H
Top to outlet: 15.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348715
Product Name 35-23 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details