Capital Lighting, Inc. 34-82-F Exterior -Post/Pier Head 348713

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Regency Bronze Product Name: Lantern Fluorescent UPC: 782042779655 Category: Exterior Shipped Via: Truck Canopy: 1``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Regency Bronze Product Name: Lantern Fluorescent UPC: 782042779655 Category: Exterior Shipped Via: Truck Canopy: 1``H

Suppliers

Company
Product
Description
Supplier Links
34-82-F Exterior -Post/Pier Head - 348713 - Capital Lighting, Inc.
Columbus, OH, USA
34-82-F Exterior -Post/Pier Head
348713
34-82-F Exterior -Post/Pier Head 348713
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Regency Bronze Product Name: Lantern Fluorescent UPC: 782042779655 Category: Exterior Shipped Via: Truck Canopy: 1``H

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 26.25
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Regency Bronze
Product Name: Lantern Fluorescent
UPC: 782042779655
Category: Exterior
Shipped Via: Truck
Canopy: 1``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348713
Product Name 34-82-F Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details