Capital Lighting, Inc. Bathroom Fixtures-Two Lights 348556

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Brass Weight: 7 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Brass Weight: 7 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 348556 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
348556
Bathroom Fixtures-Two Lights 348556
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Brass Weight: 7 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Olde Brass
Weight: 7
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348556
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details