Capital Lighting, Inc. Sconces-Double Candle 348551

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Length 20.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Weight: 5 Product Name: Two Light Iron Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Length 20.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Weight: 5 Product Name: Two Light Iron Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 348551 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
348551
Sconces-Double Candle 348551
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Length 20.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Weight: 5 Product Name: Two Light Iron Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.00
Length 20.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique White
Weight: 5
Product Name: Two Light Iron Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348551
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details