Capital Lighting, Inc. Sconces-Triple Candle 348550

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 14 Product Name: Three Light Wall Sconce UPC: 633779010774 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 14 Product Name: Three Light Wall Sconce UPC: 633779010774 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Triple Candle - 348550 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Triple Candle
348550
Sconces-Triple Candle 348550
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 14 Product Name: Three Light Wall Sconce UPC: 633779010774 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.00
Length 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 14
Product Name: Three Light Wall Sconce
UPC: 633779010774
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 348550
Product Name Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details