Capital Lighting, Inc. 10704NI Mid. Chandeliers-Glass Down 347893

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 19.00 Bulb Type: GU24 Qty: 5 Wattage: 18 Finish: Brushed Nickel Weight: 12 Product Name: Five Light Chandelier UPC: 783927289702 Category: Chandelier Glass: Alabaster Swirl Shipped Via: Ups Safety Rating: CSA Chain: 72`` Wire: 57``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 19.00 Bulb Type: GU24 Qty: 5 Wattage: 18 Finish: Brushed Nickel Weight: 12 Product Name: Five Light Chandelier UPC: 783927289702 Category: Chandelier Glass: Alabaster Swirl Shipped Via: Ups Safety Rating: CSA Chain: 72`` Wire: 57``

Suppliers

Company
Product
Description
Supplier Links
10704NI Mid. Chandeliers-Glass Down - 347893 - Capital Lighting, Inc.
Columbus, OH, USA
10704NI Mid. Chandeliers-Glass Down
347893
10704NI Mid. Chandeliers-Glass Down 347893
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 19.00 Bulb Type: GU24 Qty: 5 Wattage: 18 Finish: Brushed Nickel Weight: 12 Product Name: Five Light Chandelier UPC: 783927289702 Category: Chandelier Glass: Alabaster Swirl Shipped Via: Ups Safety Rating: CSA Chain: 72`` Wire: 57``

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 19.00
Bulb
Type: GU24
Qty: 5
Wattage: 18
Finish: Brushed Nickel
Weight: 12
Product Name: Five Light Chandelier
UPC: 783927289702
Category: Chandelier
Glass: Alabaster Swirl
Shipped Via: Ups
Safety Rating: CSA
Chain: 72``
Wire: 57``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347893
Product Name 10704NI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details