Capital Lighting, Inc. 10865TZ Flush Mounts-Bowl Style 347879

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Tannery Bronze Weight: 4.15 Product Name: Three Light Ceiling Fixture UPC: 783927183598 Category: Fluorescent Ceiling Glass: Satin-Etched Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Tannery Bronze Weight: 4.15 Product Name: Three Light Ceiling Fixture UPC: 783927183598 Category: Fluorescent Ceiling Glass: Satin-Etched Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10865TZ Flush Mounts-Bowl Style - 347879 - Capital Lighting, Inc.
Columbus, OH, USA
10865TZ Flush Mounts-Bowl Style
347879
10865TZ Flush Mounts-Bowl Style 347879
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Tannery Bronze Weight: 4.15 Product Name: Three Light Ceiling Fixture UPC: 783927183598 Category: Fluorescent Ceiling Glass: Satin-Etched Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 6.50
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Tannery Bronze
Weight: 4.15
Product Name: Three Light Ceiling Fixture
UPC: 783927183598
Category: Fluorescent Ceiling
Glass: Satin-Etched
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347879
Product Name 10865TZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details