Capital Lighting, Inc. 10893NI Flush Mounts-Bowl Style 347876

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 1.5 Product Name: One Light Semi Flush UPC: 783927298131 Category: Fluorescent Ceiling Glass: Opal-Etched Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 1.5 Product Name: One Light Semi Flush UPC: 783927298131 Category: Fluorescent Ceiling Glass: Opal-Etched Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10893NI Flush Mounts-Bowl Style - 347876 - Capital Lighting, Inc.
Columbus, OH, USA
10893NI Flush Mounts-Bowl Style
347876
10893NI Flush Mounts-Bowl Style 347876
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 1.5 Product Name: One Light Semi Flush UPC: 783927298131 Category: Fluorescent Ceiling Glass: Opal-Etched Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 4.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Weight: 1.5
Product Name: One Light Semi Flush
UPC: 783927298131
Category: Fluorescent Ceiling
Glass: Opal-Etched
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347876
Product Name 10893NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details