Capital Lighting, Inc. 10893OZ Flush Mounts-Bowl Style 347873

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 1.5 Product Name: One Light Semi Flush UPC: 783927298124 Category: Fluorescent Ceiling Glass: Umber-Etched Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 1.5 Product Name: One Light Semi Flush UPC: 783927298124 Category: Fluorescent Ceiling Glass: Umber-Etched Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10893OZ Flush Mounts-Bowl Style - 347873 - Capital Lighting, Inc.
Columbus, OH, USA
10893OZ Flush Mounts-Bowl Style
347873
10893OZ Flush Mounts-Bowl Style 347873
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 1.5 Product Name: One Light Semi Flush UPC: 783927298124 Category: Fluorescent Ceiling Glass: Umber-Etched Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 4.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Olde Bronze
Weight: 1.5
Product Name: One Light Semi Flush
UPC: 783927298124
Category: Fluorescent Ceiling
Glass: Umber-Etched
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347873
Product Name 10893OZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details