Capital Lighting, Inc. 10958CV Exterior -Hanging 347872

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Canyon View Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927178112 Category: Fluorescent Outdoor Ceiling Glass: Honey Opalescent Shipped Via: UPS Safety Listing: Damp Chain: 36`` Wire: 28``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Canyon View Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927178112 Category: Fluorescent Outdoor Ceiling Glass: Honey Opalescent Shipped Via: UPS Safety Listing: Damp Chain: 36`` Wire: 28``

Suppliers

Company
Product
Description
Supplier Links
10958CV Exterior -Hanging - 347872 - Capital Lighting, Inc.
Columbus, OH, USA
10958CV Exterior -Hanging
347872
10958CV Exterior -Hanging 347872
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Canyon View Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927178112 Category: Fluorescent Outdoor Ceiling Glass: Honey Opalescent Shipped Via: UPS Safety Listing: Damp Chain: 36`` Wire: 28``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Canyon View
Weight: 2
Product Name: One Light Outdoor Fixture
UPC: 783927178112
Category: Fluorescent Outdoor Ceiling
Glass: Honey Opalescent
Shipped Via: UPS
Safety Listing: Damp
Chain: 36``
Wire: 28``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347872
Product Name 10958CV Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details