Capital Lighting, Inc. 10957CV Exterior -Ceiling Mount 347870

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Canyon View Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927178129 Category: Outdoor Glass: Honey Opalescent Shipped Via: Ups Safety Rating: CSA Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Canyon View Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927178129 Category: Outdoor Glass: Honey Opalescent Shipped Via: Ups Safety Rating: CSA Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
10957CV Exterior -Ceiling Mount - 347870 - Capital Lighting, Inc.
Columbus, OH, USA
10957CV Exterior -Ceiling Mount
347870
10957CV Exterior -Ceiling Mount 347870
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Canyon View Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927178129 Category: Outdoor Glass: Honey Opalescent Shipped Via: Ups Safety Rating: CSA Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Canyon View
Weight: 7
Product Name: Two Light Outdoor Fixture
UPC: 783927178129
Category: Outdoor
Glass: Honey Opalescent
Shipped Via: Ups
Safety Rating: CSA
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347870
Product Name 10957CV Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details