Capital Lighting, Inc. 2693NI Mini Pendants-Rod 347843

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: One Light Pendant UPC: 783927356527 Category: Pendants Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: One Light Pendant UPC: 783927356527 Category: Pendants Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
2693NI Mini Pendants-Rod - 347843 - Capital Lighting, Inc.
Columbus, OH, USA
2693NI Mini Pendants-Rod
347843
2693NI Mini Pendants-Rod 347843
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: One Light Pendant UPC: 783927356527 Category: Pendants Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 783927356527
Category: Pendants
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347843
Product Name 2693NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details