Capital Lighting, Inc. 10663NI Bathroom Fixtures-Three Lights 347585

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Length 10.00 Extension: 8.5 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Bath Light UPC: 783927179881 Category: Fluorescent Bath Glass: Alabaster Swirl Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Length 10.00 Extension: 8.5 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Bath Light UPC: 783927179881 Category: Fluorescent Bath Glass: Alabaster Swirl Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10663NI Bathroom Fixtures-Three Lights - 347585 - Capital Lighting, Inc.
Columbus, OH, USA
10663NI Bathroom Fixtures-Three Lights
347585
10663NI Bathroom Fixtures-Three Lights 347585
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Length 10.00 Extension: 8.5 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Bath Light UPC: 783927179881 Category: Fluorescent Bath Glass: Alabaster Swirl Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Length 10.00
Extension: 8.5
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Bath Light
UPC: 783927179881
Category: Fluorescent Bath
Glass: Alabaster Swirl
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347585
Product Name 10663NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details