Capital Lighting, Inc. M414478 Sconces-Double Candle 347290

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.50 Extension: 4 Bulb Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6.39 Product Name: Two Light wall Sconce UPC: 020389002020 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.50 Extension: 4 Bulb Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6.39 Product Name: Two Light wall Sconce UPC: 020389002020 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M414478 Sconces-Double Candle - 347290 - Capital Lighting, Inc.
Columbus, OH, USA
M414478 Sconces-Double Candle
347290
M414478 Sconces-Double Candle 347290
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.50 Extension: 4 Bulb Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6.39 Product Name: Two Light wall Sconce UPC: 020389002020 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.50
Extension: 4
Bulb
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 6.39
Product Name: Two Light wall Sconce
UPC: 020389002020
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347290
Product Name M414478 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details