Capital Lighting, Inc. 190100704 Pendants-Bowl Style 347275

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.38 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Espresso Product Name: Three Light Pendant UPC: 020389202321 Category: Pendant Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.38 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Espresso Product Name: Three Light Pendant UPC: 020389202321 Category: Pendant Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
190100704 Pendants-Bowl Style - 347275 - Capital Lighting, Inc.
Columbus, OH, USA
190100704 Pendants-Bowl Style
347275
190100704 Pendants-Bowl Style 347275
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.38 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Espresso Product Name: Three Light Pendant UPC: 020389202321 Category: Pendant Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.38
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Espresso
Product Name: Three Light Pendant
UPC: 020389202321
Category: Pendant
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347275
Product Name 190100704 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details