Capital Lighting, Inc. 190098741 Mid. Chandeliers-Glass Up 347273

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 28.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Satin Pewter Product Name: Five Light Chandelier UPC: 020389202291 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 28.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Satin Pewter Product Name: Five Light Chandelier UPC: 020389202291 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190098741 Mid. Chandeliers-Glass Up - 347273 - Capital Lighting, Inc.
Columbus, OH, USA
190098741 Mid. Chandeliers-Glass Up
347273
190098741 Mid. Chandeliers-Glass Up 347273
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 28.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Satin Pewter Product Name: Five Light Chandelier UPC: 020389202291 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 28.00
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Satin Pewter
Product Name: Five Light Chandelier
UPC: 020389202291
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347273
Product Name 190098741 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details