Capital Lighting, Inc. 190098704 Mid. Chandeliers-Glass Up 347271

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 28.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Espresso Product Name: Five Light Chandelier UPC: 020389202284 Category: Chandelier Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 28.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Espresso Product Name: Five Light Chandelier UPC: 020389202284 Category: Chandelier Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
190098704 Mid. Chandeliers-Glass Up - 347271 - Capital Lighting, Inc.
Columbus, OH, USA
190098704 Mid. Chandeliers-Glass Up
347271
190098704 Mid. Chandeliers-Glass Up 347271
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 28.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Espresso Product Name: Five Light Chandelier UPC: 020389202284 Category: Chandelier Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 28.00
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Espresso
Product Name: Five Light Chandelier
UPC: 020389202284
Category: Chandelier
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347271
Product Name 190098704 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details