Capital Lighting, Inc. 190110718 Mid. Chandeliers-Glass Up 347268

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Antique Pewter Product Name: Five Light Chandelier UPC: 020389202536 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Antique Pewter Product Name: Five Light Chandelier UPC: 020389202536 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190110718 Mid. Chandeliers-Glass Up - 347268 - Capital Lighting, Inc.
Columbus, OH, USA
190110718 Mid. Chandeliers-Glass Up
347268
190110718 Mid. Chandeliers-Glass Up 347268
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Antique Pewter Product Name: Five Light Chandelier UPC: 020389202536 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Antique Pewter
Product Name: Five Light Chandelier
UPC: 020389202536
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347268
Product Name 190110718 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details