Capital Lighting, Inc. 190106715 Pendants-Glass Down 347267

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 16.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant UPC: 020389202451 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 16.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant UPC: 020389202451 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190106715 Pendants-Glass Down - 347267 - Capital Lighting, Inc.
Columbus, OH, USA
190106715 Pendants-Glass Down
347267
190106715 Pendants-Glass Down 347267
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 16.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant UPC: 020389202451 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 16.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Pendant
UPC: 020389202451
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347267
Product Name 190106715 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details