Capital Lighting, Inc. 190107715 Pendants-Bowl Style 347266

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 18.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Pendant UPC: 020389202475 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 18.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Pendant UPC: 020389202475 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190107715 Pendants-Bowl Style - 347266 - Capital Lighting, Inc.
Columbus, OH, USA
190107715 Pendants-Bowl Style
347266
190107715 Pendants-Bowl Style 347266
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 18.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Pendant UPC: 020389202475 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 18.25
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Product Name: Three Light Pendant
UPC: 020389202475
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347266
Product Name 190107715 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details