Capital Lighting, Inc. 190110704 Mid. Chandeliers-Glass Up 347265

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Espresso Product Name: Five Light Chandelier UPC: 020389202529 Category: Chandelier Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Espresso Product Name: Five Light Chandelier UPC: 020389202529 Category: Chandelier Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
190110704 Mid. Chandeliers-Glass Up - 347265 - Capital Lighting, Inc.
Columbus, OH, USA
190110704 Mid. Chandeliers-Glass Up
347265
190110704 Mid. Chandeliers-Glass Up 347265
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Espresso Product Name: Five Light Chandelier UPC: 020389202529 Category: Chandelier Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Espresso
Product Name: Five Light Chandelier
UPC: 020389202529
Category: Chandelier
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347265
Product Name 190110704 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details