Capital Lighting, Inc. 190109718 Mid. Chandeliers-Glass Up 347262

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Antique Pewter Product Name: Three Light Chandelier UPC: 020389202512 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Antique Pewter Product Name: Three Light Chandelier UPC: 020389202512 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190109718 Mid. Chandeliers-Glass Up - 347262 - Capital Lighting, Inc.
Columbus, OH, USA
190109718 Mid. Chandeliers-Glass Up
347262
190109718 Mid. Chandeliers-Glass Up 347262
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Antique Pewter Product Name: Three Light Chandelier UPC: 020389202512 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 20.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Antique Pewter
Product Name: Three Light Chandelier
UPC: 020389202512
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347262
Product Name 190109718 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details