Capital Lighting, Inc. 190105715 Mini Pendants-Chain 347248

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant UPC: 020389202437 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant UPC: 020389202437 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190105715 Mini Pendants-Chain - 347248 - Capital Lighting, Inc.
Columbus, OH, USA
190105715 Mini Pendants-Chain
347248
190105715 Mini Pendants-Chain 347248
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant UPC: 020389202437 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 14.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Pendant
UPC: 020389202437
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347248
Product Name 190105715 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details