Capital Lighting, Inc. 190104217 Mid. Chandeliers-Glass Up 347240

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 33.00 Bulb Type: A-19 Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 020389202406 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 33.00 Bulb Type: A-19 Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 020389202406 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190104217 Mid. Chandeliers-Glass Up - 347240 - Capital Lighting, Inc.
Columbus, OH, USA
190104217 Mid. Chandeliers-Glass Up
347240
190104217 Mid. Chandeliers-Glass Up 347240
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 33.00 Bulb Type: A-19 Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 020389202406 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 33.00
Bulb
Type: A-19
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 020389202406
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347240
Product Name 190104217 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details