Capital Lighting, Inc. 190111704 Mini Pendants-Rod 347239

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Pendant UPC: 020389202543 Category: Pendant Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Pendant UPC: 020389202543 Category: Pendant Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
190111704 Mini Pendants-Rod - 347239 - Capital Lighting, Inc.
Columbus, OH, USA
190111704 Mini Pendants-Rod
347239
190111704 Mini Pendants-Rod 347239
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Pendant UPC: 020389202543 Category: Pendant Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 16.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Espresso
Product Name: One Light Pendant
UPC: 020389202543
Category: Pendant
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347239
Product Name 190111704 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details