Capital Lighting, Inc. 190115718 Bathroom Fixtures-Three Lights 347238

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Antique Pewter Product Name: Three Light Bath Fixture UPC: 020389202635 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Antique Pewter Product Name: Three Light Bath Fixture UPC: 020389202635 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190115718 Bathroom Fixtures-Three Lights - 347238 - Capital Lighting, Inc.
Columbus, OH, USA
190115718 Bathroom Fixtures-Three Lights
347238
190115718 Bathroom Fixtures-Three Lights 347238
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Antique Pewter Product Name: Three Light Bath Fixture UPC: 020389202635 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Extension: 6.5
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Antique Pewter
Product Name: Three Light Bath Fixture
UPC: 020389202635
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347238
Product Name 190115718 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details