Capital Lighting, Inc. 190113704 Semi-Flush Mts.-Bowl Style 347233

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 12.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Espresso Product Name: Three Light Ceiling Fixture UPC: 020389202581 Category: Ceiling Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 12.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Espresso Product Name: Three Light Ceiling Fixture UPC: 020389202581 Category: Ceiling Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
190113704 Semi-Flush Mts.-Bowl Style - 347233 - Capital Lighting, Inc.
Columbus, OH, USA
190113704 Semi-Flush Mts.-Bowl Style
347233
190113704 Semi-Flush Mts.-Bowl Style 347233
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 12.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Espresso Product Name: Three Light Ceiling Fixture UPC: 020389202581 Category: Ceiling Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 12.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Espresso
Product Name: Three Light Ceiling Fixture
UPC: 020389202581
Category: Ceiling
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347233
Product Name 190113704 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details