Capital Lighting, Inc. 190116704 Bathroom Fixtures-Four Lights 347219

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Espresso Product Name: Four Light Bath Fixture UPC: 020389202642 Category: Bath Glass: Champagne
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Espresso Product Name: Four Light Bath Fixture UPC: 020389202642 Category: Bath Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
190116704 Bathroom Fixtures-Four Lights - 347219 - Capital Lighting, Inc.
Columbus, OH, USA
190116704 Bathroom Fixtures-Four Lights
347219
190116704 Bathroom Fixtures-Four Lights 347219
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Espresso Product Name: Four Light Bath Fixture UPC: 020389202642 Category: Bath Glass: Champagne

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Extension: 6.5
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Espresso
Product Name: Four Light Bath Fixture
UPC: 020389202642
Category: Bath
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347219
Product Name 190116704 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details