Capital Lighting, Inc. 190116718 Bathroom Fixtures-Four Lights 347217

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Antique Pewter Product Name: Four Light Bath Fixture UPC: 020389202659 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Antique Pewter Product Name: Four Light Bath Fixture UPC: 020389202659 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190116718 Bathroom Fixtures-Four Lights - 347217 - Capital Lighting, Inc.
Columbus, OH, USA
190116718 Bathroom Fixtures-Four Lights
347217
190116718 Bathroom Fixtures-Four Lights 347217
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Antique Pewter Product Name: Four Light Bath Fixture UPC: 020389202659 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Extension: 6.5
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Antique Pewter
Product Name: Four Light Bath Fixture
UPC: 020389202659
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347217
Product Name 190116718 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details