Capital Lighting, Inc. 190141715 Flush Mounts-Bowl Style 347216

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.75 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Oiled Bronze Product Name: 12 Light Ceiling Fixture UPC: 020389202697 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.75 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Oiled Bronze Product Name: 12 Light Ceiling Fixture UPC: 020389202697 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
190141715 Flush Mounts-Bowl Style - 347216 - Capital Lighting, Inc.
Columbus, OH, USA
190141715 Flush Mounts-Bowl Style
347216
190141715 Flush Mounts-Bowl Style 347216
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.75 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Oiled Bronze Product Name: 12 Light Ceiling Fixture UPC: 020389202697 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 3.75
Bulb
Type: LED
Qty: 12
Wattage: 1
Finish: Oiled Bronze
Product Name: 12 Light Ceiling Fixture
UPC: 020389202697
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347216
Product Name 190141715 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details