PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 23.50
Bulb
Type: G16-1/2
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Product Name: Six Light Chandelier
UPC: 020389202666
Category: Chandelier
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 347209 |
| Product Name | M206678 Mid. Chandeliers-Drum Shades |
| Application | Residential |