Capital Lighting, Inc. M206978 Mid. Chandeliers-Drum Shades 347207

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 27.00 Bulb Type: G16-1/2 Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 020389202673 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 27.00 Bulb Type: G16-1/2 Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 020389202673 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M206978 Mid. Chandeliers-Drum Shades - 347207 - Capital Lighting, Inc.
Columbus, OH, USA
M206978 Mid. Chandeliers-Drum Shades
347207
M206978 Mid. Chandeliers-Drum Shades 347207
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 27.00 Bulb Type: G16-1/2 Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 020389202673 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 27.00
Bulb
Type: G16-1/2
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 020389202673
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347207
Product Name M206978 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details