Capital Lighting, Inc. M255878 Pendants-Drum Shade 347203

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 25.12 Product Name: Three Light Pendant UPC: 020389202215 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 25.12 Product Name: Three Light Pendant UPC: 020389202215 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M255878 Pendants-Drum Shade - 347203 - Capital Lighting, Inc.
Columbus, OH, USA
M255878 Pendants-Drum Shade
347203
M255878 Pendants-Drum Shade 347203
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 25.12 Product Name: Three Light Pendant UPC: 020389202215 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 29.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 25.12
Product Name: Three Light Pendant
UPC: 020389202215
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347203
Product Name M255878 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details