Capital Lighting, Inc. M411878 Sconces-Drum Shades 347201

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 10 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.64 Product Name: One Light Wall Fixture UPC: 020389202208 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 10 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.64 Product Name: One Light Wall Fixture UPC: 020389202208 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
M411878 Sconces-Drum Shades - 347201 - Capital Lighting, Inc.
Columbus, OH, USA
M411878 Sconces-Drum Shades
347201
M411878 Sconces-Drum Shades 347201
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 10 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.64 Product Name: One Light Wall Fixture UPC: 020389202208 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Extension: 10
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 2.64
Product Name: One Light Wall Fixture
UPC: 020389202208
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347201
Product Name M411878 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details