Capital Lighting, Inc. 403495948 Island/Pool Table-4 Light + 347185

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.93 Height: 150.00 Length 150.00 Extension: 10.63 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Beige Weight: 19.28 Product Name: Three Light Pendant UPC: 046677799885 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.93 Height: 150.00 Length 150.00 Extension: 10.63 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Beige Weight: 19.28 Product Name: Three Light Pendant UPC: 046677799885 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
403495948 Island/Pool Table-4 Light + - 347185 - Capital Lighting, Inc.
Columbus, OH, USA
403495948 Island/Pool Table-4 Light +
347185
403495948 Island/Pool Table-4 Light + 347185
PRODUCT DETAILS / SPECS Width/Dia: 41.93 Height: 150.00 Length 150.00 Extension: 10.63 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Beige Weight: 19.28 Product Name: Three Light Pendant UPC: 046677799885 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 41.93
Height: 150.00
Length 150.00
Extension: 10.63
Bulb
Type: A-19
Qty: 4
Wattage: 60
Finish: Beige
Weight: 19.28
Product Name: Three Light Pendant
UPC: 046677799885
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347185
Product Name 403495948 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details