Capital Lighting, Inc. 190205836 Pendants-Fabric Shade 347168

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 742546203025 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 742546203025 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190205836 Pendants-Fabric Shade - 347168 - Capital Lighting, Inc.
Columbus, OH, USA
190205836 Pendants-Fabric Shade
347168
190205836 Pendants-Fabric Shade 347168
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 742546203025 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 9.00
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Satin Nickel
Product Name: Four Light Pendant
UPC: 742546203025
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347168
Product Name 190205836 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details