Capital Lighting, Inc. 360611748 Pendants-Glass Down 347159

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.08 Height: 142.00 Extension: 4.53 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Matte Chrome Weight: 10.87 Product Name: Three Light Contemporary linear Pendant UPC: 046677794378 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.08 Height: 142.00 Extension: 4.53 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Matte Chrome Weight: 10.87 Product Name: Three Light Contemporary linear Pendant UPC: 046677794378 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
360611748 Pendants-Glass Down - 347159 - Capital Lighting, Inc.
Columbus, OH, USA
360611748 Pendants-Glass Down
347159
360611748 Pendants-Glass Down 347159
PRODUCT DETAILS / SPECS Width/Dia: 25.08 Height: 142.00 Extension: 4.53 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Matte Chrome Weight: 10.87 Product Name: Three Light Contemporary linear Pendant UPC: 046677794378 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 25.08
Height: 142.00
Extension: 4.53
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Matte Chrome
Weight: 10.87
Product Name: Three Light Contemporary linear Pendant
UPC: 046677794378
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347159
Product Name 360611748 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2790909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details