Capital Lighting, Inc. 371653148 Mini Pendants-3 Light Cluster 347156

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.24 Height: 146.00 Extension: 10.24 Bulb Type: A-19 Qty: 3 Wattage: 40 Finish: White Weight: 6.94 Product Name: Three Light Pendant UPC: 046677794194 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.24 Height: 146.00 Extension: 10.24 Bulb Type: A-19 Qty: 3 Wattage: 40 Finish: White Weight: 6.94 Product Name: Three Light Pendant UPC: 046677794194 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
371653148 Mini Pendants-3 Light Cluster - 347156 - Capital Lighting, Inc.
Columbus, OH, USA
371653148 Mini Pendants-3 Light Cluster
347156
371653148 Mini Pendants-3 Light Cluster 347156
PRODUCT DETAILS / SPECS Width/Dia: 10.24 Height: 146.00 Extension: 10.24 Bulb Type: A-19 Qty: 3 Wattage: 40 Finish: White Weight: 6.94 Product Name: Three Light Pendant UPC: 046677794194 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.24
Height: 146.00
Extension: 10.24
Bulb
Type: A-19
Qty: 3
Wattage: 40
Finish: White
Weight: 6.94
Product Name: Three Light Pendant
UPC: 046677794194
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347156
Product Name 371653148 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details