Capital Lighting, Inc. 374821748 Sconces-Drum Shades 347155

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.81 Height: 6.97 Extension: 18.27 Bulb Type: G16-1/2 Qty: 3 Wattage: 40 Finish: Matte Chrome Weight: 8.38 Product Name: Three Light Contemporary wall Sconce UPC: 046677794231 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.81 Height: 6.97 Extension: 18.27 Bulb Type: G16-1/2 Qty: 3 Wattage: 40 Finish: Matte Chrome Weight: 8.38 Product Name: Three Light Contemporary wall Sconce UPC: 046677794231 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
374821748 Sconces-Drum Shades - 347155 - Capital Lighting, Inc.
Columbus, OH, USA
374821748 Sconces-Drum Shades
347155
374821748 Sconces-Drum Shades 347155
PRODUCT DETAILS / SPECS Width/Dia: 11.81 Height: 6.97 Extension: 18.27 Bulb Type: G16-1/2 Qty: 3 Wattage: 40 Finish: Matte Chrome Weight: 8.38 Product Name: Three Light Contemporary wall Sconce UPC: 046677794231 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 11.81
Height: 6.97
Extension: 18.27
Bulb
Type: G16-1/2
Qty: 3
Wattage: 40
Finish: Matte Chrome
Weight: 8.38
Product Name: Three Light Contemporary wall Sconce
UPC: 046677794231
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347155
Product Name 374821748 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details