Capital Lighting, Inc. 371603148 Mini Pendants-Cable 347154

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.51 Height: 149.00 Extension: 5.51 Bulb Type: A-19 Qty: 1 Wattage: 40 Finish: White Weight: 2.36 Product Name: One Light Pendant UPC: 046677794187 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.51 Height: 149.00 Extension: 5.51 Bulb Type: A-19 Qty: 1 Wattage: 40 Finish: White Weight: 2.36 Product Name: One Light Pendant UPC: 046677794187 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
371603148 Mini Pendants-Cable - 347154 - Capital Lighting, Inc.
Columbus, OH, USA
371603148 Mini Pendants-Cable
347154
371603148 Mini Pendants-Cable 347154
PRODUCT DETAILS / SPECS Width/Dia: 5.51 Height: 149.00 Extension: 5.51 Bulb Type: A-19 Qty: 1 Wattage: 40 Finish: White Weight: 2.36 Product Name: One Light Pendant UPC: 046677794187 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.51
Height: 149.00
Extension: 5.51
Bulb
Type: A-19
Qty: 1
Wattage: 40
Finish: White
Weight: 2.36
Product Name: One Light Pendant
UPC: 046677794187
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347154
Product Name 371603148 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details