Capital Lighting, Inc. 374803048 Pendants-Drum Shade 347151

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.72 Height: 150.00 Extension: 17.72 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Black Weight: 13.96 Product Name: Slim and sleek contemporary Pendant UPC: 046677794354 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.72 Height: 150.00 Extension: 17.72 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Black Weight: 13.96 Product Name: Slim and sleek contemporary Pendant UPC: 046677794354 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
374803048 Pendants-Drum Shade - 347151 - Capital Lighting, Inc.
Columbus, OH, USA
374803048 Pendants-Drum Shade
347151
374803048 Pendants-Drum Shade 347151
PRODUCT DETAILS / SPECS Width/Dia: 17.72 Height: 150.00 Extension: 17.72 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Black Weight: 13.96 Product Name: Slim and sleek contemporary Pendant UPC: 046677794354 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 17.72
Height: 150.00
Extension: 17.72
Bulb
Type: G16-1/2
Qty: 3
Wattage: 60
Finish: Black
Weight: 13.96
Product Name: Slim and sleek contemporary Pendant
UPC: 046677794354
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347151
Product Name 374803048 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details