Capital Lighting, Inc. 374811748 Semi-Flush Mts.-Drum Shade 347150

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.72 Height: 8.50 Extension: 17.72 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Matte Chrome Weight: 13.45 Product Name: Three Light Contemporary ceiling mount UPC: 046677799908 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.72 Height: 8.50 Extension: 17.72 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Matte Chrome Weight: 13.45 Product Name: Three Light Contemporary ceiling mount UPC: 046677799908 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
374811748 Semi-Flush Mts.-Drum Shade - 347150 - Capital Lighting, Inc.
Columbus, OH, USA
374811748 Semi-Flush Mts.-Drum Shade
347150
374811748 Semi-Flush Mts.-Drum Shade 347150
PRODUCT DETAILS / SPECS Width/Dia: 17.72 Height: 8.50 Extension: 17.72 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Matte Chrome Weight: 13.45 Product Name: Three Light Contemporary ceiling mount UPC: 046677799908 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 17.72
Height: 8.50
Extension: 17.72
Bulb
Type: G16-1/2
Qty: 3
Wattage: 60
Finish: Matte Chrome
Weight: 13.45
Product Name: Three Light Contemporary ceiling mount
UPC: 046677799908
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347150
Product Name 374811748 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details