Capital Lighting, Inc. 190215836 Pendants-Drum Shade 347138

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 742546203124 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 742546203124 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190215836 Pendants-Drum Shade - 347138 - Capital Lighting, Inc.
Columbus, OH, USA
190215836 Pendants-Drum Shade
347138
190215836 Pendants-Drum Shade 347138
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 742546203124 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 9.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light Pendant
UPC: 742546203124
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347138
Product Name 190215836 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details