Capital Lighting, Inc. 190209836 Semi-Flush Mts.-Other 347136

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light ceiling Fixture UPC: 742546203063 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light ceiling Fixture UPC: 742546203063 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
190209836 Semi-Flush Mts.-Other - 347136 - Capital Lighting, Inc.
Columbus, OH, USA
190209836 Semi-Flush Mts.-Other
347136
190209836 Semi-Flush Mts.-Other 347136
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light ceiling Fixture UPC: 742546203063 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Satin Nickel
Product Name: Two Light ceiling Fixture
UPC: 742546203063
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347136
Product Name 190209836 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details