Capital Lighting, Inc. 190212836 Semi-Flush Mts.-Other 347130

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: A-19 Qty: 3 Wattage: 75 Finish: Satin Nickel Product Name: Three Light ceiling Fixture UPC: 742546203094 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: A-19 Qty: 3 Wattage: 75 Finish: Satin Nickel Product Name: Three Light ceiling Fixture UPC: 742546203094 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
190212836 Semi-Flush Mts.-Other - 347130 - Capital Lighting, Inc.
Columbus, OH, USA
190212836 Semi-Flush Mts.-Other
347130
190212836 Semi-Flush Mts.-Other 347130
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: A-19 Qty: 3 Wattage: 75 Finish: Satin Nickel Product Name: Three Light ceiling Fixture UPC: 742546203094 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 12.00
Bulb
Type: A-19
Qty: 3
Wattage: 75
Finish: Satin Nickel
Product Name: Three Light ceiling Fixture
UPC: 742546203094
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347130
Product Name 190212836 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details