Capital Lighting, Inc. 301753848 Flush Mounts-Drum Shades 347129

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.44 Height: 3.82 Extension: 12.44 Bulb Type: GU24 Qty: 2 Wattage: 23 Finish: Beige Weight: 5.86 Product Name: Two Light Contemporary flush mount UPC: 046677799809 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.44 Height: 3.82 Extension: 12.44 Bulb Type: GU24 Qty: 2 Wattage: 23 Finish: Beige Weight: 5.86 Product Name: Two Light Contemporary flush mount UPC: 046677799809 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
301753848 Flush Mounts-Drum Shades - 347129 - Capital Lighting, Inc.
Columbus, OH, USA
301753848 Flush Mounts-Drum Shades
347129
301753848 Flush Mounts-Drum Shades 347129
PRODUCT DETAILS / SPECS Width/Dia: 12.44 Height: 3.82 Extension: 12.44 Bulb Type: GU24 Qty: 2 Wattage: 23 Finish: Beige Weight: 5.86 Product Name: Two Light Contemporary flush mount UPC: 046677799809 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 12.44
Height: 3.82
Extension: 12.44
Bulb
Type: GU24
Qty: 2
Wattage: 23
Finish: Beige
Weight: 5.86
Product Name: Two Light Contemporary flush mount
UPC: 046677799809
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347129
Product Name 301753848 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details