Capital Lighting, Inc. 301873148 Flush Mounts-Other 347127

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.20 Height: 2.33 Extension: 12.2 Bulb Type: Fluorescent Qty: 1 Wattage: 22 Finish: White Weight: 5.48 Product Name: Flush mount UPC: 046677794002 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.20 Height: 2.33 Extension: 12.2 Bulb Type: Fluorescent Qty: 1 Wattage: 22 Finish: White Weight: 5.48 Product Name: Flush mount UPC: 046677794002 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
301873148 Flush Mounts-Other - 347127 - Capital Lighting, Inc.
Columbus, OH, USA
301873148 Flush Mounts-Other
347127
301873148 Flush Mounts-Other 347127
PRODUCT DETAILS / SPECS Width/Dia: 12.20 Height: 2.33 Extension: 12.2 Bulb Type: Fluorescent Qty: 1 Wattage: 22 Finish: White Weight: 5.48 Product Name: Flush mount UPC: 046677794002 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 12.20
Height: 2.33
Extension: 12.2
Bulb
Type: Fluorescent
Qty: 1
Wattage: 22
Finish: White
Weight: 5.48
Product Name: Flush mount
UPC: 046677794002
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347127
Product Name 301873148 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details