Capital Lighting, Inc. 302063148 Semi-Flush Mts.-Other 347123

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.40 Height: 7.70 Extension: 17.4 Bulb Type: Fluorescent Qty: 1 Wattage: 55 Finish: White Weight: 14.99 Product Name: One Light Contemporary semi-flush mount UPC: 046677794439 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.40 Height: 7.70 Extension: 17.4 Bulb Type: Fluorescent Qty: 1 Wattage: 55 Finish: White Weight: 14.99 Product Name: One Light Contemporary semi-flush mount UPC: 046677794439 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
302063148 Semi-Flush Mts.-Other - 347123 - Capital Lighting, Inc.
Columbus, OH, USA
302063148 Semi-Flush Mts.-Other
347123
302063148 Semi-Flush Mts.-Other 347123
PRODUCT DETAILS / SPECS Width/Dia: 17.40 Height: 7.70 Extension: 17.4 Bulb Type: Fluorescent Qty: 1 Wattage: 55 Finish: White Weight: 14.99 Product Name: One Light Contemporary semi-flush mount UPC: 046677794439 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 17.40
Height: 7.70
Extension: 17.4
Bulb
Type: Fluorescent
Qty: 1
Wattage: 55
Finish: White
Weight: 14.99
Product Name: One Light Contemporary semi-flush mount
UPC: 046677794439
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347123
Product Name 302063148 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details