Capital Lighting, Inc. 332083148 Sconces-Pocket 347122

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.98 Height: 6.69 Extension: 3.94 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: White Weight: 4.07 Product Name: One Light Contemporary wall Sconce UPC: 046677799779 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.98 Height: 6.69 Extension: 3.94 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: White Weight: 4.07 Product Name: One Light Contemporary wall Sconce UPC: 046677799779 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
332083148 Sconces-Pocket - 347122 - Capital Lighting, Inc.
Columbus, OH, USA
332083148 Sconces-Pocket
347122
332083148 Sconces-Pocket 347122
PRODUCT DETAILS / SPECS Width/Dia: 8.98 Height: 6.69 Extension: 3.94 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: White Weight: 4.07 Product Name: One Light Contemporary wall Sconce UPC: 046677799779 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 8.98
Height: 6.69
Extension: 3.94
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: White
Weight: 4.07
Product Name: One Light Contemporary wall Sconce
UPC: 046677799779
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347122
Product Name 332083148 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details